TE Connectivity Plug, Boot, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity DT068SA-CE12

Description
PLUG, BOOT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No
Datasheet
Description
PLUG, BOOT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Boot, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity - 77R3088 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Boot, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity
77R3088
Plug, Boot, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity 77R3088
PLUG, BOOT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No

PLUG, BOOT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3088
Product Name Plug, Boot, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details