TE Connectivity Plug, Dt, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity DT068SA-CE10

Description
PLUG, DT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No
Datasheet
Description
PLUG, DT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Dt, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity - 77R3087 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Dt, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity
77R3087
Plug, Dt, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity 77R3087
PLUG, DT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No

PLUG, DT, THIN WALL, 8 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3087
Product Name Plug, Dt, Thin Wall, 8 Position, Skt; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details