TE Connectivity Connector, Rectangular Power, Plug, 4 Position, Cable; Product Range Deutsch Te Connectivity DT064S-CE06

Description
CONNECTOR, RECTANGULAR POWER, PLUG, 4 POSITION, CABLE; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTANGULAR POWER, PLUG, 4 POSITION, CABLE; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular Power, Plug, 4 Position, Cable; Product Range Deutsch Te Connectivity - 77R3084 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular Power, Plug, 4 Position, Cable; Product Range Deutsch Te Connectivity
77R3084
Connector, Rectangular Power, Plug, 4 Position, Cable; Product Range Deutsch Te Connectivity 77R3084
CONNECTOR, RECTANGULAR POWER, PLUG, 4 POSITION, CABLE; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68 RoHS Compliant: Yes

CONNECTOR, RECTANGULAR POWER, PLUG, 4 POSITION, CABLE; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3084
Product Name Connector, Rectangular Power, Plug, 4 Position, Cable; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details