TE Connectivity Connector, Housing, Plug, 3 Position; Product Range Deutsch Te Connectivity DT063S-CE06

Description
CONNECTOR, HOUSING, PLUG, 3 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 3 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 3 Position; Product Range Deutsch Te Connectivity - 77R3082 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 3 Position; Product Range Deutsch Te Connectivity
77R3082
Connector, Housing, Plug, 3 Position; Product Range Deutsch Te Connectivity 77R3082
CONNECTOR, HOUSING, PLUG, 3 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 3 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3082
Product Name Connector, Housing, Plug, 3 Position; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details