TE Connectivity Plug, Boot, Thin Wall, 2 Position, Skt; Product Range Deutsch Te Connectivity DT062S-CE13

Description
PLUG, BOOT, THIN WALL, 2 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
PLUG, BOOT, THIN WALL, 2 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Boot, Thin Wall, 2 Position, Skt; Product Range Deutsch Te Connectivity - 77R3081 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Boot, Thin Wall, 2 Position, Skt; Product Range Deutsch Te Connectivity
77R3081
Plug, Boot, Thin Wall, 2 Position, Skt; Product Range Deutsch Te Connectivity 77R3081
PLUG, BOOT, THIN WALL, 2 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG, BOOT, THIN WALL, 2 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3081
Product Name Plug, Boot, Thin Wall, 2 Position, Skt; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details