TE Connectivity Connector, Housing, Plug, 2 Position; Product Range Deutsch Te Connectivity DT062S-CE06

Description
CONNECTOR, HOUSING, PLUG, 2 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 2 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 2 Position; Product Range Deutsch Te Connectivity - 77R3080 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 2 Position; Product Range Deutsch Te Connectivity
77R3080
Connector, Housing, Plug, 2 Position; Product Range Deutsch Te Connectivity 77R3080
CONNECTOR, HOUSING, PLUG, 2 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 2 POSITION; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3080
Product Name Connector, Housing, Plug, 2 Position; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details