TE Connectivity Plug, Boot, Thin Wall, 12 Position, Skt; Product Range Deutsch Te Connectivity DT0612SA-CE12

Description
PLUG, BOOT, THIN WALL, 12 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:12Position s; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
PLUG, BOOT, THIN WALL, 12 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:12Position s; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Boot, Thin Wall, 12 Position, Skt; Product Range Deutsch Te Connectivity - 77R3079 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Boot, Thin Wall, 12 Position, Skt; Product Range Deutsch Te Connectivity
77R3079
Plug, Boot, Thin Wall, 12 Position, Skt; Product Range Deutsch Te Connectivity 77R3079
PLUG, BOOT, THIN WALL, 12 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:12Position s; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG, BOOT, THIN WALL, 12 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:12Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3079
Product Name Plug, Boot, Thin Wall, 12 Position, Skt; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details