TE Connectivity Plug, Dt, Thin Wall, 6 Position, Skt; Product Range Deutsch Te Connectivity DT06-6S-CE06

Description
PLUG, DT, THIN WALL, 6 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
PLUG, DT, THIN WALL, 6 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Dt, Thin Wall, 6 Position, Skt; Product Range Deutsch Te Connectivity - 77R3086 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Dt, Thin Wall, 6 Position, Skt; Product Range Deutsch Te Connectivity
77R3086
Plug, Dt, Thin Wall, 6 Position, Skt; Product Range Deutsch Te Connectivity 77R3086
PLUG, DT, THIN WALL, 6 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG, DT, THIN WALL, 6 POSITION, SKT; Product Range:DT Series; Gender:Plug; No. of Positions:6Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3086
Product Name Plug, Dt, Thin Wall, 6 Position, Skt; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details