TE Connectivity Plug Housing, 4Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT06-4S

Description
PLUG HOUSING, 4POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 84Y5803 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
84Y5803
Plug Housing, 4Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 84Y5803
PLUG HOUSING, 4POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG HOUSING, 4POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:4Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5803
Product Name Plug Housing, 4Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details