Deutsch DT06-3S Automotive Connector
Deutsch DT06-3S Automotive Connector
Deutsch DT06-3S Automotive Connector
3 Pos Rectangular Connector, 13A, 250V, Wire-to-Wire, Crimp, Grey Product overview: DT06-3S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-3S can be used for catalog matching and distributor lookup.
3 Rectangular Connectors - Housings Plug Gray
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334151-DT06-3S
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 3
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: DDT06-3S
Base Product Number: DT06
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1878747P | 340-DT06-3S | 1734-1009-ND | 1334151-DT06-3S |
| Product Name | Automotive Connectors | 13A 250V Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug | Male / Plug | ||
| Termination | Crimp | Crimp | Crimp |