3 Rectangular Connectors - Housings Plug Gray
DT PLUG ASM Product overview: DT06-3S-E008 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-3S-E008 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334132-DT06-3S-E008
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 3
Color: Gray
Features: IP68, IP6K9K, Shrink Boot Adapter
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 900
Mounting: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -DT06-3S-E008-CSI,-D
Base Product Number: DT06
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1426-ND | 340-DT06-3S-E008 | 1334132-DT06-3S-E008 |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |