TE Connectivity Conn Housing, Plug, 3Pos, Nylon; Product Range Deutsch Te Connectivity DT06-3S-E008

Description
CONN HOUSING, PLUG, 3POS, NYLON; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 3POS, NYLON; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 3Pos, Nylon; Product Range Deutsch Te Connectivity - 52Y0897 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 3Pos, Nylon; Product Range Deutsch Te Connectivity
52Y0897
Conn Housing, Plug, 3Pos, Nylon; Product Range Deutsch Te Connectivity 52Y0897
CONN HOUSING, PLUG, 3POS, NYLON; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

CONN HOUSING, PLUG, 3POS, NYLON; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0897
Product Name Conn Housing, Plug, 3Pos, Nylon; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details