TE Connectivity Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity DT06-3S-CE04

Description
HOUSING, PLUG, 3POS; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V; Current Rating:13A
Datasheet
Description
HOUSING, PLUG, 3POS; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V; Current Rating:13A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity - 68X0268 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity
68X0268
Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity 68X0268
HOUSING, PLUG, 3POS; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V; Current Rating:13A

HOUSING, PLUG, 3POS; Product Range:DT Series; Gender:Plug; No. of Positions:3Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V; Current Rating:13A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68X0268
Product Name Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details