TE Connectivity Plug Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT06-2S

Description
PLUG HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 17AC9347 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
17AC9347
Plug Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 17AC9347
PLUG HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC9347
Product Name Plug Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details