TE Connectivity Plug Housing, 2Pos, Thermoplastic; Product Range Deutsch Te Connectivity DT06-2S-SDT-CE28

Description
PLUG HOUSING, 2POS, THERMOPLASTIC; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, THERMOPLASTIC; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Thermoplastic; Product Range Deutsch Te Connectivity - 76Y3104 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Thermoplastic; Product Range Deutsch Te Connectivity
76Y3104
Plug Housing, 2Pos, Thermoplastic; Product Range Deutsch Te Connectivity 76Y3104
PLUG HOUSING, 2POS, THERMOPLASTIC; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG HOUSING, 2POS, THERMOPLASTIC; Product Range:DT Series; Gender:Plug; No. of Positions:2Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y3104
Product Name Plug Housing, 2Pos, Thermoplastic; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details