TE Connectivity Housing, Plug, 2Pos, 5.46Mm; Product Range Deutsch Te Connectivity DT06-2S-E008

Description
HOUSING, PLUG, 2POS, 5.46MM; Product Range:DT Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5.46mm; For Use With:Deutsch Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 2POS, 5.46MM; Product Range:DT Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5.46mm; For Use With:Deutsch Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 2Pos, 5.46Mm; Product Range Deutsch Te Connectivity - 17AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 2Pos, 5.46Mm; Product Range Deutsch Te Connectivity
17AC9668
Housing, Plug, 2Pos, 5.46Mm; Product Range Deutsch Te Connectivity 17AC9668
HOUSING, PLUG, 2POS, 5.46MM; Product Range:DT Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5.46mm; For Use With:Deutsch Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

HOUSING, PLUG, 2POS, 5.46MM; Product Range:DT Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5.46mm; For Use With:Deutsch Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC9668
Product Name Housing, Plug, 2Pos, 5.46Mm; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details