TE Connectivity Plug Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT06-12SA

Description
PLUG HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:12Position s; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:12Position s; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 45AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
45AC5805
Plug Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 45AC5805
PLUG HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:12Position s; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:12Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45AC5805
Product Name Plug Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details