TE Connectivity Automotive Housing, Plug, 8Pos, 13A; Product Range Deutsch Te Connectivity DT06-08SB

Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP DT Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP DT Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5642 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos, 13A; Product Range Deutsch Te Connectivity
38AH5642
Automotive Housing, Plug, 8Pos, 13A; Product Range Deutsch Te Connectivity 38AH5642
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP DT Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions; For Use With:AMP DT Series Size 16 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5642
Product Name Automotive Housing, Plug, 8Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details