TE Connectivity Plug Housing, 8Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT06-08SA

Description
PLUG HOUSING, 8POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
PLUG HOUSING, 8POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 8Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 84Y5801 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 8Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
84Y5801
Plug Housing, 8Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 84Y5801
PLUG HOUSING, 8POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

PLUG HOUSING, 8POS, PA GF, GREY; Product Range:DT Series; Gender:Plug; No. of Positions:8Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5801
Product Name Plug Housing, 8Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details