TE Connectivity Receptacle, Boot, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity DT048PA-CE09

Description
RECEPTACLE, BOOT, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet
Description
RECEPTACLE, BOOT, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Boot, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity - 77R3077 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Boot, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity
77R3077
Receptacle, Boot, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity 77R3077
RECEPTACLE, BOOT, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

RECEPTACLE, BOOT, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3077
Product Name Receptacle, Boot, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details