TE Connectivity Receptacle, Flange, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity DT048P-CL06

Description
RECEPTACLE, FLANGE, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet
Description
RECEPTACLE, FLANGE, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Flange, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity - 77R3075 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Flange, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity
77R3075
Receptacle, Flange, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity 77R3075
RECEPTACLE, FLANGE, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

RECEPTACLE, FLANGE, THIN WALL, 8 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3075
Product Name Receptacle, Flange, Thin Wall, 8 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details