TE Connectivity Receptacle, Dt, Thin Wall, 6 Position, Pin; Product Range Deutsch Te Connectivity DT046P-CE02

Description
RECEPTACLE, DT, THIN WALL, 6 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, DT, THIN WALL, 6 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Dt, Thin Wall, 6 Position, Pin; Product Range Deutsch Te Connectivity - 77R3073 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Dt, Thin Wall, 6 Position, Pin; Product Range Deutsch Te Connectivity
77R3073
Receptacle, Dt, Thin Wall, 6 Position, Pin; Product Range Deutsch Te Connectivity 77R3073
RECEPTACLE, DT, THIN WALL, 6 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes

RECEPTACLE, DT, THIN WALL, 6 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3073
Product Name Receptacle, Dt, Thin Wall, 6 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details