TE Connectivity Receptacle, Flange, Thin Wall, 4 Position, Pin; Product Range Deutsch Te Connectivity DT044P-CL06

Description
RECEPTACLE, FLANGE, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet
Description
RECEPTACLE, FLANGE, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Flange, Thin Wall, 4 Position, Pin; Product Range Deutsch Te Connectivity - 77R3072 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Flange, Thin Wall, 4 Position, Pin; Product Range Deutsch Te Connectivity
77R3072
Receptacle, Flange, Thin Wall, 4 Position, Pin; Product Range Deutsch Te Connectivity 77R3072
RECEPTACLE, FLANGE, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

RECEPTACLE, FLANGE, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3072
Product Name Receptacle, Flange, Thin Wall, 4 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details