From Deutsch, this DT Series receptacle comes with a secure flange, and when mated is sealed to a high degree of environmental protection. Safe, versatile and reliable, DT receptacle connectors are ideal for automotive applications.
Number of Contacts = 4
Type = Connector
Gender = Female
Current Rating = 13A
Mounting Type = Panel Mount
Series = DT
Contact Material = Copper Alloy
Housing Material = Thermoplastic
Minimum Operating Temperature = -55°C
Contact Plating = Nickel
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 425759 |
Connector Type | Automotive Connector |