TE Connectivity Receptacle, Dt, Thin Wall, 3 Position, Pin; Product Range Deutsch Te Connectivity DT043P-CE02

Description
RECEPTACLE, DT, THIN WALL, 3 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, DT, THIN WALL, 3 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Dt, Thin Wall, 3 Position, Pin; Product Range Deutsch Te Connectivity - 77R3067 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Dt, Thin Wall, 3 Position, Pin; Product Range Deutsch Te Connectivity
77R3067
Receptacle, Dt, Thin Wall, 3 Position, Pin; Product Range Deutsch Te Connectivity 77R3067
RECEPTACLE, DT, THIN WALL, 3 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes

RECEPTACLE, DT, THIN WALL, 3 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3067
Product Name Receptacle, Dt, Thin Wall, 3 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details