TE Connectivity Receptacle, Boot, Thin Wall, 2 Position, Pin; Product Range Deutsch Te Connectivity DT042P-CE09

Description
RECEPTACLE, BOOT, THIN WALL, 2 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, BOOT, THIN WALL, 2 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Boot, Thin Wall, 2 Position, Pin; Product Range Deutsch Te Connectivity - 77R3066 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Boot, Thin Wall, 2 Position, Pin; Product Range Deutsch Te Connectivity
77R3066
Receptacle, Boot, Thin Wall, 2 Position, Pin; Product Range Deutsch Te Connectivity 77R3066
RECEPTACLE, BOOT, THIN WALL, 2 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:1 RoHS Compliant: Yes

RECEPTACLE, BOOT, THIN WALL, 2 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3066
Product Name Receptacle, Boot, Thin Wall, 2 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details