TE Connectivity Receptacle, Boot, Thin Wall, 12 Position, Pin; Product Range Deutsch Te Connectivity DT0412PA-CE09

Description
RECEPTACLE, BOOT, THIN WALL, 12 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet
Description
RECEPTACLE, BOOT, THIN WALL, 12 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Boot, Thin Wall, 12 Position, Pin; Product Range Deutsch Te Connectivity - 77R3063 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Boot, Thin Wall, 12 Position, Pin; Product Range Deutsch Te Connectivity
77R3063
Receptacle, Boot, Thin Wall, 12 Position, Pin; Product Range Deutsch Te Connectivity 77R3063
RECEPTACLE, BOOT, THIN WALL, 12 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

RECEPTACLE, BOOT, THIN WALL, 12 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; No. of Rows:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3063
Product Name Receptacle, Boot, Thin Wall, 12 Position, Pin; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details