TE Connectivity Receptacle Housing, 6Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT04-6P

Description
RECEPTACLE HOUSING, 6POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 84Y5800 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
84Y5800
Receptacle Housing, 6Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 84Y5800
RECEPTACLE HOUSING, 6POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5800
Product Name Receptacle Housing, 6Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details