TE Connectivity Automotive Housing, Rcpt, 4Pos, 13A; Product Range Deutsch Te Connectivity DT04-4P-E005

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5634 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 13A; Product Range Deutsch Te Connectivity
38AH5634
Automotive Housing, Rcpt, 4Pos, 13A; Product Range Deutsch Te Connectivity 38AH5634
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5634
Product Name Automotive Housing, Rcpt, 4Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details