TE Connectivity Receptacle Housing, 3Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT04-3P

Description
RECEPTACLE HOUSING, 3POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 3POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 84Y5798 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
84Y5798
Receptacle Housing, 3Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 84Y5798
RECEPTACLE HOUSING, 3POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5798
Product Name Receptacle Housing, 3Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details