TE Connectivity Conn Housing, Rcpt, 3Pos, Nylon; Product Range Deutsch Te Connectivity DT04-3P-P007

Description
CONN HOUSING, RCPT, 3POS, NYLON; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 3POS, NYLON; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 3Pos, Nylon; Product Range Deutsch Te Connectivity - 52Y0896 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 3Pos, Nylon; Product Range Deutsch Te Connectivity
52Y0896
Conn Housing, Rcpt, 3Pos, Nylon; Product Range Deutsch Te Connectivity 52Y0896
CONN HOUSING, RCPT, 3POS, NYLON; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

CONN HOUSING, RCPT, 3POS, NYLON; Product Range:DT Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0896
Product Name Conn Housing, Rcpt, 3Pos, Nylon; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details