TE Connectivity Receptacle Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT04-2P

Description
RECEPTACLE HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 84Y5797 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
84Y5797
Receptacle Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 84Y5797
RECEPTACLE HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5797
Product Name Receptacle Housing, 2Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details