TE Connectivity Rcpt Housing, 2Pos, Polyamide, Grey; Product Range Deutsch Te Connectivity DT04-2P-E008

Description
RCPT HOUSING, 2POS, POLYAMIDE, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, POLYAMIDE, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Polyamide, Grey; Product Range Deutsch Te Connectivity - 53X0799 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Polyamide, Grey; Product Range Deutsch Te Connectivity
53X0799
Rcpt Housing, 2Pos, Polyamide, Grey; Product Range Deutsch Te Connectivity 53X0799
RCPT HOUSING, 2POS, POLYAMIDE, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

RCPT HOUSING, 2POS, POLYAMIDE, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site
Rcpt Housing, 2Pos, Polyamide, Grey Rohs Compliant Deutsch Te Connectivity - 38AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Polyamide, Grey Rohs Compliant Deutsch Te Connectivity
38AH5627
Rcpt Housing, 2Pos, Polyamide, Grey Rohs Compliant Deutsch Te Connectivity 38AH5627
RCPT HOUSING, 2POS, POLYAMIDE, GREY ROHS COMPLIANT: YES

RCPT HOUSING, 2POS, POLYAMIDE, GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53X0799
Product Name Rcpt Housing, 2Pos, Polyamide, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details