TE Connectivity Receptacle Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity DT04-12PA

Description
RECEPTACLE HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity - 84Y5796 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
84Y5796
Receptacle Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity 84Y5796
RECEPTACLE HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

RECEPTACLE HOUSING, 12POS, PA GF, GREY; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5796
Product Name Receptacle Housing, 12Pos, Pa Gf, Grey; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details