SWITCH TOGGLE SPDT 12A (AC) 125V
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 450-DST12SY255-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Flatted |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw |