SWITCH TOGGLE SPDT 12A (AC) 125V
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 450-DST12SS354-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw |