TE Connectivity Automotive Housing, Plug, 60Pos, 7.5A; Product Range Deutsch Te Connectivity DRC26-60S06

Description
AUTOMOTIVE HOUSING, PLUG, 60POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:60Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 60POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:60Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 60Pos, 7.5A; Product Range Deutsch Te Connectivity - 38AH5583 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 60Pos, 7.5A; Product Range Deutsch Te Connectivity
38AH5583
Automotive Housing, Plug, 60Pos, 7.5A; Product Range Deutsch Te Connectivity 38AH5583
AUTOMOTIVE HOUSING, PLUG, 60POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:60Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 60POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:60Positions; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5583
Product Name Automotive Housing, Plug, 60Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details