TE Connectivity Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity DRC26-40SB

Description
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity - 38AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity
38AH5580
Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity 38AH5580
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Positions; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5580
Product Name Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details