TE Connectivity Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity DRC26-40SA

Description
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity - 38AH5579 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity
38AH5579
Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity 38AH5579
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Positions; For Use With:AMP DRC Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5579
Product Name Automotive Housing, Plug, 40Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details