TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DRC23-40PA-N012

Description
Win Source Part Number: 1342912-DRC23-40PA-N 012 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DRC Number of Positions: 40 Features: Board Guide, Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Threaded Package: Tray Standard Package: 48 Insulation Material: Polyamide (PA) , Nylon, Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Gold Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Board Edge, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DRC23
Request a Quote Datasheet
Description
Win Source Part Number: 1342912-DRC23-40PA-N 012 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DRC Number of Positions: 40 Features: Board Guide, Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Threaded Package: Tray Standard Package: 48 Insulation Material: Polyamide (PA) , Nylon, Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Gold Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Board Edge, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DRC23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1342912-DRC23-40PA-N012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1342912-DRC23-40PA-N012
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1342912-DRC23-40PA-N012
Win Source Part Number: 1342912-DRC23-40PA-N 012 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DRC Number of Positions: 40 Features: Board Guide, Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Threaded Package: Tray Standard Package: 48 Insulation Material: Polyamide (PA) , Nylon, Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Gold Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Board Edge, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DRC23

Win Source Part Number: 1342912-DRC23-40PA-N012
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: DRC
Number of Positions: 40
Features: Board Guide, Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Threaded
Package: Tray
Standard Package: 48
Insulation Material: Polyamide (PA) , Nylon, Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Board Edge, Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.125" (3.18mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: DRC23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1342912-DRC23-40PA-N012
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details