TE Connectivity Automotive Housing, Plug, 40Pos, 13A; Product Range Deutsch Te Connectivity DRC18-40SA

Description
AUTOMOTIVE HOUSING, PLUG, 40POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 40POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 40Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5577 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 40Pos, 13A; Product Range Deutsch Te Connectivity
38AH5577
Automotive Housing, Plug, 40Pos, 13A; Product Range Deutsch Te Connectivity 38AH5577
AUTOMOTIVE HOUSING, PLUG, 40POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 40POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:40Positions; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5577
Product Name Automotive Housing, Plug, 40Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details