TE Connectivity Automotive Housing, Plug, 70Pos, 13A; Product Range Deutsch Te Connectivity DRC16-70SA

Description
AUTOMOTIVE HOUSING, PLUG, 70POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:70Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 70POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:70Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 70Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5576 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 70Pos, 13A; Product Range Deutsch Te Connectivity
38AH5576
Automotive Housing, Plug, 70Pos, 13A; Product Range Deutsch Te Connectivity 38AH5576
AUTOMOTIVE HOUSING, PLUG, 70POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:70Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 70POS, 13A; Product Range:DRC Series; Gender:Plug; No. of Positions:70Positions; For Use With:AMP DRC Series Size 16 Socket Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5576
Product Name Automotive Housing, Plug, 70Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details