TE Connectivity Automotive Housing, Rcpt, 40Pos, 13A; Product Range Deutsch Te Connectivity DRC12-40PA

Description
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:AMP DRC Series Size 16 Pin Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:AMP DRC Series Size 16 Pin Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Deutsch Te Connectivity
38AH5571
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Deutsch Te Connectivity 38AH5571
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:AMP DRC Series Size 16 Pin Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:40Positions; For Use With:AMP DRC Series Size 16 Pin Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5571
Product Name Automotive Housing, Rcpt, 40Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details