TE Connectivity Automotive Housing, Rcpt, 24Pos, 13A; Product Range Deutsch Te Connectivity DRC12-24PA

Description
AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 24Pos, 13A; Product Range Deutsch Te Connectivity - 38AH5570 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 24Pos, 13A; Product Range Deutsch Te Connectivity
38AH5570
Automotive Housing, Rcpt, 24Pos, 13A; Product Range Deutsch Te Connectivity 38AH5570
AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:AMP DRC Series Size 16 Socket Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:DRC Series; Gender:Receptacle; No. of Positions:24Positions; For Use With:AMP DRC Series Size 16 Socket Contacts; IP Rating:IP68; Voltage Rating:250VDC; Current Rating:13A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5570
Product Name Automotive Housing, Rcpt, 24Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details