TE Connectivity Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity DR25-1/8-0-SP

Description
HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 14M8059 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
14M8059
Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 14M8059
HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 14M8059
Product Name Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details