TE Connectivity Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity DR-25-3/8-0

Description
HEAT SHRINK TUBING, 9.5MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.5MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity - 66H7369 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity
66H7369
Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity 66H7369
HEAT SHRINK TUBING, 9.5MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 66H7369
Product Name Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Heat Shrink Boots - 057233-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
1.2500 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-04x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details