TE Connectivity Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity DR-25-3/16-0

Description
HEAT SHRINK TUBING, 4.749MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4.749MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity - 61H3515 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity
61H3515
Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity 61H3515
HEAT SHRINK TUBING, 4.749MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.749MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 61H3515
Product Name Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 1.61 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0414 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.61 inch (40.89 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 0201604013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details