TE Connectivity Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity DR-25-1/8-0

Description
HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity - 87H7087 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity
87H7087
Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity 87H7087
HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM ID, ELASTOMER, BLACK, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87H7087
Product Name Heat Shrink Tubing, 3.2Mm Id, Elastomer, Black, 10M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details