TE Connectivity Dpl12 24P Ndet 24K Blue Citec - Te Connectivity DPL12VN24A24KB

Description
DPL12 24P NDET 24K BLUE
Description
DPL12 24P NDET 24K BLUE
Datasheet
Datasheet Summary
Powered by GS/AI

The DPL12 24P NDET 24K Blue is a 12mm rotary incremental encoder designed for use in electronic equipment. It features a pulse output of 24 pulses per 360° rotation and can be supplied with or without a push switch. The encoder offers customization options, including various shaft lengths and LED color choices. Electrical characteristics include a contact rating of 0.5mA at 5VDC, a dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100 MΩ at 500VAC. The operating temperature range is from -10°C to +85°C, with a storage temperature range of -40°C to +70°C. The encoder has a maximum operating speed of 60 RPM and includes options for detents, with 24 detents providing a step angle of 15° ±3¬8. The switch, where fitted, has a power rating of 5VDC at 10mA and a contact resistance of 100 mΩ. The product is suitable for applications requiring precise rotational input and feedback.

Datasheet Summary
Powered by GS/AI

The DPL12 24P NDET 24K Blue is a 12mm rotary incremental encoder designed for use in electronic equipment. It features a pulse output of 24 pulses per 360° rotation and can be supplied with or without a push switch. The encoder offers customization options, including various shaft lengths and LED color choices. Electrical characteristics include a contact rating of 0.5mA at 5VDC, a dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100 MΩ at 500VAC. The operating temperature range is from -10°C to +85°C, with a storage temperature range of -40°C to +70°C. The encoder has a maximum operating speed of 60 RPM and includes options for detents, with 24 detents providing a step angle of 15° ±3¬8. The switch, where fitted, has a power rating of 5VDC at 10mA and a contact resistance of 100 mΩ. The product is suitable for applications requiring precise rotational input and feedback.

Suppliers

Company
Product
Description
Supplier Links
Dpl12 24P Ndet 24K Blue Citec - Te Connectivity - 95X2127 - Newark, An Avnet Company
Chicago, IL, United States
Dpl12 24P Ndet 24K Blue Citec - Te Connectivity
95X2127
Dpl12 24P Ndet 24K Blue Citec - Te Connectivity 95X2127
DPL12 24P NDET 24K BLUE

DPL12 24P NDET 24K BLUE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2127
Product Name Dpl12 24P Ndet 24K Blue Citec - Te Connectivity
Unlock Full Specs
to access all available technical data