TE Connectivity ™ Contactor, Definite Purpose, 30 A, 120 VAC, 3 Pole, Combo Screws DPC-3T30BL1X

Description
Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. eatures: 3- or 4-Pole Contactors Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only) Optional Interlock/Auxiliary Switches Available Manual Test Button Is Standard Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area Double E Magnet System Provides Optimal Performance
Description
Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. eatures: 3- or 4-Pole Contactors Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only) Optional Interlock/Auxiliary Switches Available Manual Test Button Is Standard Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area Double E Magnet System Provides Optimal Performance

Suppliers

Company
Product
Description
Supplier Links
Contactor, Definite Purpose, 30 A, 120 VAC, 3 Pole, Combo Screws - 70198922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Definite Purpose, 30 A, 120 VAC, 3 Pole, Combo Screws
70198922
Contactor, Definite Purpose, 30 A, 120 VAC, 3 Pole, Combo Screws 70198922
Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. eatures: 3- or 4-Pole Contactors Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only) Optional Interlock/Auxiliary Switches Available Manual Test Button Is Standard Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area Double E Magnet System Provides Optimal Performance

Contact Data @ 25°C
Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.;
Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide or Silver Tin Oxide.
Coil Data @ 25°C
Voltage:
24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C);
Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C;
Flammability: UL 94-HB housing.
eatures:

  • 3- or 4-Pole Contactors
  • Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only)
  • Optional Interlock/Auxiliary Switches Available
  • Manual Test Button Is Standard
  • Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area
  • Double E Magnet System Provides Optimal Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70198922
Product Name Contactor, Definite Purpose, 30 A, 120 VAC, 3 Pole, Combo Screws
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV244CPX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
Type 22.34 - Modular contactors 25A - 223400604720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details